FUTEK Advanced Sensor Technology, Inc. LTH400 Donut Load Cell FSH00420

Description
LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH400 Donut Load Cell - FSH00420 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH400 Donut Load Cell
FSH00420
LTH400 Donut Load Cell FSH00420
LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00420
Product Name LTH400 Donut Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compressive force transducer C2/100kN - 1-C2/100KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Sensors - EXFTC-10KN-C20005 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 7252075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details