FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH01026

Description
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH01026 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH01026
LSB302 Tension & Compression Load Cell FSH01026
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01026
Product Name LSB302 Tension & Compression Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tensile/Compr. force transducer S9M/1kN - 1-S9M/1KN-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Load Cell - 19219661 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details