FUTEK Advanced Sensor Technology, Inc. LSM302 Parallelogram Load Cell FSH00112

Description
LSM302 , 2.2 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
Description
LSM302 , 2.2 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Suppliers

Company
Product
Description
Supplier Links
LSM302 Parallelogram Load Cell - FSH00112 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM302 Parallelogram Load Cell
FSH00112
LSM302 Parallelogram Load Cell FSH00112
LSM302 , 2.2 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

LSM302 , 2.2 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00112
Product Name LSM302 Parallelogram Load Cell
Force Rating 2.2 lbs (0.9977 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Load Cell - 111491281 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details