FUTEK Advanced Sensor Technology, Inc. LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH00207

Description
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF456 Fatigue Rated Pancake Load Cell with Tension Base - FSH00207 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF456 Fatigue Rated Pancake Load Cell with Tension Base
FSH00207
LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH00207
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00207
Product Name LCF456 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 250 lbs (113 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCB1D1/550kg - 1-HLCB1D1/550KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors - 10214638-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 2553728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details