FUTEK Advanced Sensor Technology, Inc. LLB302 Subminiature Load Button FSH01597

Description
LLB302 , 150 lb , Subminiature Load Button , Lower Accuracy Unit , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long
Description
LLB302 , 150 lb , Subminiature Load Button , Lower Accuracy Unit , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB302 Subminiature Load Button - FSH01597 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB302 Subminiature Load Button
FSH01597
LLB302 Subminiature Load Button FSH01597
LLB302 , 150 lb , Subminiature Load Button , Lower Accuracy Unit , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long

LLB302 , 150 lb , Subminiature Load Button , Lower Accuracy Unit , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01597
Product Name LLB302 Subminiature Load Button
Force Rating 150 lbs (68.03 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCA1D1/550kg - 1-HLCA1D1/550KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details