FUTEK Advanced Sensor Technology, Inc. LTH400 Donut Load Cell FSH00461

Description
LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH400 Donut Load Cell - FSH00461 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH400 Donut Load Cell
FSH00461
LTH400 Donut Load Cell FSH00461
LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00461
Product Name LTH400 Donut Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension&compression load cell U2A/200kg - 1-U2A/200KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 441 lbs (200 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details