FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00538

Description
LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.1LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft
Description
LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.1LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00538 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00538
LTH500 Donut Load Cell FSH00538
LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.1LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft

LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.1LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00538
Product Name LTH500 Donut Load Cell
Force Rating 15000 lbs (6803 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR01-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Compressive force transducer C2/50kN - 1-C2/50KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details