FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH00993

Description
LSB302 , 25 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB302 , 25 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH00993 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH00993
LSB302 Tension & Compression Load Cell FSH00993
LSB302 , 25 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB302 , 25 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00993
Product Name LSB302 Tension & Compression Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 75 Tension/Compression Universal Load Cell - SLC75/001000 - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details