FUTEK Advanced Sensor Technology, Inc. LLB400 Load Button Load Cell FSH00875

Description
LLB400 , 500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB400 , 500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB400 Load Button Load Cell - FSH00875 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB400 Load Button Load Cell
FSH00875
LLB400 Load Button Load Cell FSH00875
LLB400 , 500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB400 , 500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00875
Product Name LLB400 Load Button Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0110 to 0.1102 lbs (0.0050 to 0.0500 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
20lb/10kg/100N Force Gauge - M3-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
Load Cell PW22i with 50 kg Capacity - 1-PW22IC3/50KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output IO-Link
Device Sensor Element / Chip; Sensor / Transducer
View Details