FUTEK Advanced Sensor Technology, Inc. LLW500 Force Washer Load Cell FSH00769

Description
LLW500 , 260000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4" [44.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LLW500 , 260000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4" [44.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW500 Force Washer Load Cell - FSH00769 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW500 Force Washer Load Cell
FSH00769
LLW500 Force Washer Load Cell FSH00769
LLW500 , 260000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4" [44.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LLW500 , 260000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4" [44.5 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00769
Product Name LLW500 Force Washer Load Cell
Force Rating 260000 lbs (117914 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E0-K1-G0 - KZ-011-0400-300N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC3/500kg - 1-PW16AC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EXFTC-500N-C20006 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 2553732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details