FUTEK Advanced Sensor Technology, Inc. LLW400 Force Washer Load Cell FSH00763

Description
LLW400 , 30000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW400 , 30000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW400 Force Washer Load Cell - FSH00763 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW400 Force Washer Load Cell
FSH00763
LLW400 Force Washer Load Cell FSH00763
LLW400 , 30000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW400 , 30000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00763
Product Name LLW400 Force Washer Load Cell
Force Rating 30000 lbs (13605 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell SP8C3/5kg - 1-SP8C3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details