FUTEK Advanced Sensor Technology, Inc. LSM200 Fold Back Beam Load Cell FSH00064

Description
LSM200 , 10 lb , Fold Back Beam Load Cell , Standard , Material - 2024-T4 , #6-32-Thread , Overload Protection , 4 Conductor Flex Cable, 1 mm Pitch Type A , 2 in Long
Description
LSM200 , 10 lb , Fold Back Beam Load Cell , Standard , Material - 2024-T4 , #6-32-Thread , Overload Protection , 4 Conductor Flex Cable, 1 mm Pitch Type A , 2 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM200 Fold Back Beam Load Cell - FSH00064 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM200 Fold Back Beam Load Cell
FSH00064
LSM200 Fold Back Beam Load Cell FSH00064
LSM200 , 10 lb , Fold Back Beam Load Cell , Standard , Material - 2024-T4 , #6-32-Thread , Overload Protection , 4 Conductor Flex Cable, 1 mm Pitch Type A , 2 in Long

LSM200 , 10 lb , Fold Back Beam Load Cell , Standard , Material - 2024-T4 , #6-32-Thread , Overload Protection , 4 Conductor Flex Cable, 1 mm Pitch Type A , 2 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00064
Product Name LSM200 Fold Back Beam Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsional load cell RtN0.05/22t - 1-RTN0.05/22T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44000 lbs (19955 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
Force Sensors - EXFL-10N-C20003 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 1925891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details