FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH01713

Description
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH01713 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH01713
LSB350 Tension & Compression Load Cell FSH01713
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01713
Product Name LSB350 Tension & Compression Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Motorized Test Stand, 1,500 lbF 110V, with force gauge mount - ESM1500FG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Load cell C3 OIML IP68/IP69K 30t - 1-C16A3C3/30T/L2-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details