FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH00924

Description
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long
Description
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH00924 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH00924
LSB350 Tension & Compression Load Cell FSH00924
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long

LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00924
Product Name LSB350 Tension & Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW25C3/20kg - 1-PW25C3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details