FUTEK Advanced Sensor Technology, Inc. LCM525 Threaded Rod Load Cell FSH00844

Description
LCM525 , 20000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM525 , 20000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM525 Threaded Rod Load Cell - FSH00844 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM525 Threaded Rod Load Cell
FSH00844
LCM525 Threaded Rod Load Cell FSH00844
LCM525 , 20000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM525 , 20000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00844
Product Name LCM525 Threaded Rod Load Cell
Force Rating 20000 lbs (9070 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Ringtorsional load cell RtN0.05/68t - 1-RTN0.05/68T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 136000 lbs (61678 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR07-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 606589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details