FUTEK Advanced Sensor Technology, Inc. LRF400 Tension & Compression FSH00266

Description
LRF400 , 50 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF400 , 50 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF400 Tension & Compression - FSH00266 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF400 Tension & Compression
FSH00266
LRF400 Tension & Compression FSH00266
LRF400 , 50 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF400 , 50 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00266
Product Name LRF400 Tension & Compression
Force Rating 50 lbs (22.68 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compressive Force Transducer C18/500kN - 1-C18/500KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112400 lbs (50975 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Universal Tension or Compression Load Cell - LPU Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details