FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00508

Description
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00508 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00508
LTH500 Donut Load Cell FSH00508
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00508
Product Name LTH500 Donut Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Force Sensor - 1203V3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN - MR02-10000 - Mark-10 Corporation
Specs
Force Rating 11240 lbs (5098 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details