FUTEK Advanced Sensor Technology, Inc. LAU200 Pedal Force Sensor FSH00222

Description
LAU200 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD
Description
LAU200 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

Suppliers

Company
Product
Description
Supplier Links
LAU200 Pedal Force Sensor - FSH00222 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LAU200 Pedal Force Sensor
FSH00222
LAU200 Pedal Force Sensor FSH00222
LAU200 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

LAU200 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00222
Product Name LAU200 Pedal Force Sensor
Force Rating 300 lbs (136 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Single point load cell PW10AC3/150kg - 1-PW10AC3/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge 5 lb/80 oz/2.5 kg/2500 g 25 N - M4-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details