FUTEK Advanced Sensor Technology, Inc. LSB600 Tension & Compression Load Cell FSH00111

Description
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M36x3-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M36x3-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LSB600 Tension & Compression Load Cell - FSH00111 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB600 Tension & Compression Load Cell
FSH00111
LSB600 Tension & Compression Load Cell FSH00111
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M36x3-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M36x3-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00111
Product Name LSB600 Tension & Compression Load Cell
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Dig. pendulum load cell C3 OIML IP68 40t - 1-C16I4C3/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output RS-485
View Details
Force Gauge 2lb/32oz/1kg/1000g/10N - M5-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Force Gauges - 7252075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details