FUTEK Advanced Sensor Technology, Inc. LLW300 Force Washer Load Cell FSH00757

Description
LLW300 , 6000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW300 , 6000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW300 Force Washer Load Cell - FSH00757 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW300 Force Washer Load Cell
FSH00757
LLW300 Force Washer Load Cell FSH00757
LLW300 , 6000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW300 , 6000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00757
Product Name LLW300 Force Washer Load Cell
Force Rating 6000 lbs (2721 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW12CC3/50kg - 1-PW12CC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details