FUTEK Advanced Sensor Technology, Inc. LRM200 JR S-Beam Load Cell with Male Thread FSH01669

Description
LRM200 , 100 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LRM200 , 100 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRM200 JR S-Beam Load Cell with Male Thread - FSH01669 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRM200 JR S-Beam Load Cell with Male Thread
FSH01669
LRM200 JR S-Beam Load Cell with Male Thread FSH01669
LRM200 , 100 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LRM200 , 100 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01669
Product Name LRM200 JR S-Beam Load Cell with Male Thread
Force Rating 100 lbs (45.35 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR03-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - MR03-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Tensile/Compr. force transducer S9M/10kN - 1-S9M/10KN-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details