FUTEK Advanced Sensor Technology, Inc. LLW480 Force Washer Load Cell FSH00767

Description
LLW480 , 125000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW480 , 125000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW480 Force Washer Load Cell - FSH00767 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW480 Force Washer Load Cell
FSH00767
LLW480 Force Washer Load Cell FSH00767
LLW480 , 125000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW480 , 125000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00767
Product Name LLW480 Force Washer Load Cell
Force Rating 125000 lbs (56689 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Advanced Digital Force Gauge 750lbs +/-0.1%FS - M5-750 - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details
Single point load cell SP4MC3MR/15kg - 1-SP4MC3MR/15KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 33.08 lbs (15 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details