FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH00970

Description
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH00970 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH00970
LSB350 Tension & Compression Load Cell FSH00970
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00970
Product Name LSB350 Tension & Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW12CC3/250kg - 1-PW12CC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details