FUTEK Advanced Sensor Technology, Inc. LSB303 Tension & Compression Load Cell FSH01040

Description
LSB303 , 100 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB303 , 100 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB303 Tension & Compression Load Cell - FSH01040 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB303 Tension & Compression Load Cell
FSH01040
LSB303 Tension & Compression Load Cell FSH01040
LSB303 , 100 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB303 , 100 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01040
Product Name LSB303 Tension & Compression Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EXFTC-100N-C20004 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Compression Force Transducer C10/500kN - 1-C10/500KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112400 lbs (50975 kg)
Accuracy 0.04 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details