FUTEK Advanced Sensor Technology, Inc. LTH300 Donut Load Cell FSH00308

Description
LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH300 Donut Load Cell - FSH00308 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH300 Donut Load Cell
FSH00308
LTH300 Donut Load Cell FSH00308
LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00308
Product Name LTH300 Donut Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7898905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS05-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details