FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH01471

Description
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH01471 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH01471
LSB300 Tension & Compression Load Cell FSH01471
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01471
Product Name LSB300 Tension & Compression Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

QuadroSet - 4 load cells HLCB1C3/220kg - 1-QS1C3/300KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Force Gauges - 559773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Pivot End at 90° Model Designation - TLLR-10 AL - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details