FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH00997

Description
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH00997 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH00997
LSB302 Tension & Compression Load Cell FSH00997
LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00997
Product Name LSB302 Tension & Compression Load Cell
Force Rating 300 lbs (136 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Digital loadcell control funct.RS485 - 1-FIT7AEB3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
MR07-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR07-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details