FUTEK Advanced Sensor Technology, Inc. LLB250 Subminiature Load Button FSH01068

Description
LLB250 , 250 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long
Description
LLB250 , 250 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB250 Subminiature Load Button - FSH01068 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB250 Subminiature Load Button
FSH01068
LLB250 Subminiature Load Button FSH01068
LLB250 , 250 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long

LLB250 , 250 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01068
Product Name LLB250 Subminiature Load Button
Force Rating 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCB1C3/2.2t - 1-HLCB1C3/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors - 10210902-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 606589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details