FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH00190

Description
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH00190 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH00190
LCF455 Low Profile Universal Pancake With Tension Base FSH00190
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00190
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 2000 lbs (907 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Force Sensors - EFN30-100KN-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW2CC6/12kg - 1-PW2CC6/12KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 26.46 lbs (12 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details