FUTEK Advanced Sensor Technology, Inc. LCF290 Compact Universal Load Cell FSH00723

Description
LCF290 , 100 lb , Compact Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Hirose Receptacle, HR10-7R-6S
Description
LCF290 , 100 lb , Compact Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Hirose Receptacle, HR10-7R-6S

Suppliers

Company
Product
Description
Supplier Links
LCF290 Compact Universal Load Cell - FSH00723 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF290 Compact Universal Load Cell
FSH00723
LCF290 Compact Universal Load Cell FSH00723
LCF290 , 100 lb , Compact Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Hirose Receptacle, HR10-7R-6S

LCF290 , 100 lb , Compact Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Hirose Receptacle, HR10-7R-6S

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00723
Product Name LCF290 Compact Universal Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single Point load cell PW15PH C6MR 50kg - 1-PW15PHC6/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details