FUTEK Advanced Sensor Technology, Inc. LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) FSH00712

Description
LCB450 , 20000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCB450 , 20000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) - FSH00712 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB450 High Capacity Load Cell (Rod End/Fatigue Rated)
FSH00712
LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) FSH00712
LCB450 , 20000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCB450 , 20000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00712
Product Name LCB450 High Capacity Load Cell (Rod End/Fatigue Rated)
Force Rating 20000 lbs (9070 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Dig. pendulum load cell C3 OIML IP68 30t - 1-C16I4C3/30T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output RS-485
View Details
Motorized Test Stand, 1,500 lbF 110V, with force gauge mount - ESM1500FG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details