FUTEK Advanced Sensor Technology, Inc. LCM525 Threaded Rod Load Cell FSH00838

Description
LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM525 Threaded Rod Load Cell - FSH00838 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM525 Threaded Rod Load Cell
FSH00838
LCM525 Threaded Rod Load Cell FSH00838
LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00838
Product Name LCM525 Threaded Rod Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR01-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Single point load cell PW15AHC3/100kg - 1-PW15AHC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details