FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH00093

Description
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH00093 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH00093
LSB200 JR S-Beam Load Cell FSH00093
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00093
Product Name LSB200 JR S-Beam Load Cell
Force Rating 5 lbs (2.27 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Force Sensors - EFN31-2KN-C20008 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW22C3/50kg - 1-PW22C3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details