LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | FSH00603 |
| Product Name | LTH500 Donut Load Cell |
| Force Rating | 30000 lbs (13605 kg) |
| Accuracy | -0.50 to 0.50 ±% Full Scale |
| Package | Donut / Washer |
| Output | Analog Voltage |