FUTEK Advanced Sensor Technology, Inc. LTH400 Donut Load Cell FSH00450

Description
LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH400 Donut Load Cell - FSH00450 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH400 Donut Load Cell
FSH00450
LTH400 Donut Load Cell FSH00450
LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00450
Product Name LTH400 Donut Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCA1D1/1.1t - 1-HLCA1D1/1.1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors - 20018780-00 - TE Connectivity
Specs
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
2 suppliers
Force Gauges - 2553712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details