FUTEK Advanced Sensor Technology, Inc. LRM200 JR S-Beam Load Cell with Male Thread FSH01672

Description
LRM200 , 10 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LRM200 , 10 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRM200 JR S-Beam Load Cell with Male Thread - FSH01672 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRM200 JR S-Beam Load Cell with Male Thread
FSH01672
LRM200 JR S-Beam Load Cell with Male Thread FSH01672
LRM200 , 10 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LRM200 , 10 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01672
Product Name LRM200 JR S-Beam Load Cell with Male Thread
Force Rating 10 lbs (4.54 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCA1D1/550kg - 1-HLCA1D1/550KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details