FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH01468

Description
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH01468 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH01468
LSB300 Tension & Compression Load Cell FSH01468
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01468
Product Name LSB300 Tension & Compression Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCA1C3/2.2t - 1-HLCA1C3/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors - EFN26-10KN-S00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details