FUTEK Advanced Sensor Technology, Inc. LLW200 Force Washer Load Cell FSH00852

Description
LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long
Description
LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW200 Force Washer Load Cell - FSH00852 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW200 Force Washer Load Cell
FSH00852
LLW200 Force Washer Load Cell FSH00852
LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long

LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00852
Product Name LLW200 Force Washer Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-05 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Single point load cell PW4C3/300g - 1-PW4C3/300G-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 0.6615 lbs (0.3000 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details