FUTEK Advanced Sensor Technology, Inc. LLB355 Subminiature Load Button FSH01498

Description
LLB355 , 100 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLB355 , 100 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB355 Subminiature Load Button - FSH01498 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB355 Subminiature Load Button
FSH01498
LLB355 Subminiature Load Button FSH01498
LLB355 , 100 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLB355 , 100 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01498
Product Name LLB355 Subminiature Load Button
Force Rating 100 lbs (45.35 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
5lb/2.5kg/25N Force Gauge - M3-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Mini compressive force transd. C11/2KN - 1-C11/2KN-3 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 450 lbs (204 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details