FUTEK Advanced Sensor Technology, Inc. LSB600 Tension & Compression Load Cell FSH00108

Description
LSB600 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LSB600 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LSB600 Tension & Compression Load Cell - FSH00108 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB600 Tension & Compression Load Cell
FSH00108
LSB600 Tension & Compression Load Cell FSH00108
LSB600 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LSB600 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00108
Product Name LSB600 Tension & Compression Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Transfer Standard TOP-Z30A/200N - 1-TOP-Z30A/200N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.96 lbs (20.39 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details