LCB450 , 10000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | FSH00711 |
| Product Name | LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) |
| Force Rating | 10000 lbs (4535 kg) |
| Accuracy | -0.50 to 0.50 ±% Full Scale |
| Output | Analog Voltage |
| Device | Sensor / Transducer |