FUTEK Advanced Sensor Technology, Inc. LSM302 Parallelogram Load Cell FSH00117

Description
LSM302 , 100 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
Description
LSM302 , 100 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Suppliers

Company
Product
Description
Supplier Links
LSM302 Parallelogram Load Cell - FSH00117 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM302 Parallelogram Load Cell
FSH00117
LSM302 Parallelogram Load Cell FSH00117
LSM302 , 100 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

LSM302 , 100 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00117
Product Name LSM302 Parallelogram Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtNC3/150t - 1-RTNC3/150T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 300000 lbs (136054 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details