FUTEK Advanced Sensor Technology, Inc. LRF350 Low Profile Tension & Compression FSH00081

Description
LRF350 , 750 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LRF350 , 750 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRF350 Low Profile Tension & Compression - FSH00081 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF350 Low Profile Tension & Compression
FSH00081
LRF350 Low Profile Tension & Compression FSH00081
LRF350 , 750 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LRF350 , 750 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00081
Product Name LRF350 Low Profile Tension & Compression
Force Rating 750 lbs (340 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Single point load cell PW10AC3/300kg - 1-PW10AC3/300KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR01-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Package S-beam
View Details