FUTEK Advanced Sensor Technology, Inc. LAU200 Pedal Force Sensor FSH00220

Description
LAU200 , 50 lb , Pedal Force Sensor , Includes mounting plate & mating cable/connector package , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD
Description
LAU200 , 50 lb , Pedal Force Sensor , Includes mounting plate & mating cable/connector package , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

Suppliers

Company
Product
Description
Supplier Links
LAU200 Pedal Force Sensor - FSH00220 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LAU200 Pedal Force Sensor
FSH00220
LAU200 Pedal Force Sensor FSH00220
LAU200 , 50 lb , Pedal Force Sensor , Includes mounting plate & mating cable/connector package , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

LAU200 , 50 lb , Pedal Force Sensor , Includes mounting plate & mating cable/connector package , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00220
Product Name LAU200 Pedal Force Sensor
Force Rating 50 lbs (22.68 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
20lb/10kg/100N Force Gauge - M3-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
Single Point load c. PW15PHY C3MR 100kg - 1-PW15PHY/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details