FUTEK Advanced Sensor Technology, Inc. LRF350 Low Profile Tension & Compression FSH00083

Description
LRF350 , 150 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF350 , 150 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF350 Low Profile Tension & Compression - FSH00083 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF350 Low Profile Tension & Compression
FSH00083
LRF350 Low Profile Tension & Compression FSH00083
LRF350 , 150 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF350 , 150 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00083
Product Name LRF350 Low Profile Tension & Compression
Force Rating 150 lbs (68.03 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load cell D1 OIML IP68/IP69K 20t - 1-C16A3D1/20T/NN-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Load Cell - 56267147 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details