FUTEK Advanced Sensor Technology, Inc. LLB405 Load Button Load Cell FSH00860

Description
LLB405 , 2000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB405 , 2000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB405 Load Button Load Cell - FSH00860 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB405 Load Button Load Cell
FSH00860
LLB405 Load Button Load Cell FSH00860
LLB405 , 2000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB405 , 2000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00860
Product Name LLB405 Load Button Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Force Gauge 0.12lb/2 oz/50g/0.5N/500 mN - M4-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Single point load cell PW4C3/300g - 1-PW4C3/300G-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 0.6615 lbs (0.3000 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details