FUTEK Advanced Sensor Technology, Inc. LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH00210

Description
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF456 Fatigue Rated Pancake Load Cell with Tension Base - FSH00210 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF456 Fatigue Rated Pancake Load Cell with Tension Base
FSH00210
LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH00210
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00210
Product Name LCF456 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 2500 lbs (1134 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Sensors - 20009605-26 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Load cell C3 OIML IP68/IP69K 30t - 1-C16A3C3/30T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details