FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00601

Description
LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00601 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00601
LTH500 Donut Load Cell FSH00601
LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00601
Product Name LTH500 Donut Load Cell
Force Rating 15000 lbs (6803 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR07-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Compressive Force Transducer C18/5MN - 1-C18/5MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1.12E6 lbs (509751 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details