FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH00092

Description
LSB200 , 2 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long,"No Risk Life Time Warranty"
Description
LSB200 , 2 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long,"No Risk Life Time Warranty"

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH00092 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH00092
LSB200 JR S-Beam Load Cell FSH00092
LSB200 , 2 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long,"No Risk Life Time Warranty"

LSB200 , 2 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long,"No Risk Life Time Warranty"

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00092
Product Name LSB200 JR S-Beam Load Cell
Force Rating 2 lbs (0.9070 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Force Transducer C10/10kN - 1-C10/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN - MR02-10000 - Mark-10 Corporation
Specs
Force Rating 11240 lbs (5098 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Force Gauges - 1113694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details