FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH01708

Description
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH01708 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH01708
LCF455 Low Profile Universal Pancake With Tension Base FSH01708
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01708
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 2000 lbs (907 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - MR03-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Tensile/Compr. force transducer S2M/20N - 1-S2M/20N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4.5 lbs (2.04 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details